Capital Lighting, Inc. 31173 Mid. Chandeliers-Glass Down 782781

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: G9 Qty: 6 Wattage: 50 Finish: Brushed Steel Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: G9 Qty: 6 Wattage: 50 Finish: Brushed Steel Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31173 Mid. Chandeliers-Glass Down - 782781 - Capital Lighting, Inc.
Columbus, OH, USA
31173 Mid. Chandeliers-Glass Down
782781
31173 Mid. Chandeliers-Glass Down 782781
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: G9 Qty: 6 Wattage: 50 Finish: Brushed Steel Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: G9
Qty: 6
Wattage: 50
Finish: Brushed Steel
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782781
Product Name 31173 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details