Capital Lighting, Inc. 31171-32 Semi-Flush Mts.-Spot Lights 782780

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Bulb Type: G9 Qty: 8 Wattage: 50 Finish: Brushed Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Bulb Type: G9 Qty: 8 Wattage: 50 Finish: Brushed Steel

Suppliers

Company
Product
Description
Supplier Links
31171-32 Semi-Flush Mts.-Spot Lights - 782780 - Capital Lighting, Inc.
Columbus, OH, USA
31171-32 Semi-Flush Mts.-Spot Lights
782780
31171-32 Semi-Flush Mts.-Spot Lights 782780
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.00 Bulb Type: G9 Qty: 8 Wattage: 50 Finish: Brushed Steel

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 13.00
Bulb
Type: G9
Qty: 8
Wattage: 50
Finish: Brushed Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782780
Product Name 31171-32 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details