Capital Lighting, Inc. 31530/2 Sconces-Double Glass 782779

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31530/2 Sconces-Double Glass - 782779 - Capital Lighting, Inc.
Columbus, OH, USA
31530/2 Sconces-Double Glass
782779
31530/2 Sconces-Double Glass 782779
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Patina
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782779
Product Name 31530/2 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details