Capital Lighting, Inc. 32762-23 Pendants-Bowl Style 782778

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32762-23 Pendants-Bowl Style - 782778 - Capital Lighting, Inc.
Columbus, OH, USA
32762-23 Pendants-Bowl Style
782778
32762-23 Pendants-Bowl Style 782778
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782778
Product Name 32762-23 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details