Capital Lighting, Inc. 31530/1 Sconces-Single Glass 782777

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Patina Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Patina Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31530/1 Sconces-Single Glass - 782777 - Capital Lighting, Inc.
Columbus, OH, USA
31530/1 Sconces-Single Glass
782777
31530/1 Sconces-Single Glass 782777
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Patina Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 10.25
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Patina
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782777
Product Name 31530/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details