Capital Lighting, Inc. 32764 Large Chandeliers-Glass Shade 782774

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
32764 Large Chandeliers-Glass Shade - 782774 - Capital Lighting, Inc.
Columbus, OH, USA
32764 Large Chandeliers-Glass Shade
782774
32764 Large Chandeliers-Glass Shade 782774
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 41.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: English Bronze
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782774
Product Name 32764 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details