Capital Lighting, Inc. 32763 Mid. Chandeliers-Glass Up 782773

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32763 Mid. Chandeliers-Glass Up - 782773 - Capital Lighting, Inc.
Columbus, OH, USA
32763 Mid. Chandeliers-Glass Up
782773
32763 Mid. Chandeliers-Glass Up 782773
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: English Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782773
Product Name 32763 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details