Capital Lighting, Inc. 32761-20 Semi-Flush Mts.-Bowl Style 782771

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32761-20 Semi-Flush Mts.-Bowl Style - 782771 - Capital Lighting, Inc.
Columbus, OH, USA
32761-20 Semi-Flush Mts.-Bowl Style
782771
32761-20 Semi-Flush Mts.-Bowl Style 782771
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: English Bronze
Product Name: Two Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782771
Product Name 32761-20 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details