Capital Lighting, Inc. 31165 Large Chandeliers-Glass Shade 782763

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Torch Bronze Product Name: 15 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Torch Bronze Product Name: 15 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31165 Large Chandeliers-Glass Shade - 782763 - Capital Lighting, Inc.
Columbus, OH, USA
31165 Large Chandeliers-Glass Shade
782763
31165 Large Chandeliers-Glass Shade 782763
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Torch Bronze Product Name: 15 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 45.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Torch Bronze
Product Name: 15 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782763
Product Name 31165 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details