Capital Lighting, Inc. 32773 Mid. Chandeliers-Glass Up 782759

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell

Suppliers

Company
Product
Description
Supplier Links
32773 Mid. Chandeliers-Glass Up - 782759 - Capital Lighting, Inc.
Columbus, OH, USA
32773 Mid. Chandeliers-Glass Up
782759
32773 Mid. Chandeliers-Glass Up 782759
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Shell

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tortoise Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782759
Product Name 32773 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details