Capital Lighting, Inc. 32762-30 Pendants-Bowl Style 782749

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
32762-30 Pendants-Bowl Style - 782749 - Capital Lighting, Inc.
Columbus, OH, USA
32762-30 Pendants-Bowl Style
782749
32762-30 Pendants-Bowl Style 782749
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 43.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: English Bronze
Product Name: Six Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782749
Product Name 32762-30 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details