Capital Lighting, Inc. 31415 Large Chandeliers-Pillar Candle 782738

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 51.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Textured Bronze Blacksmith Product Name: 18 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 51.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Textured Bronze Blacksmith Product Name: 18 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31415 Large Chandeliers-Pillar Candle - 782738 - Capital Lighting, Inc.
Columbus, OH, USA
31415 Large Chandeliers-Pillar Candle
782738
31415 Large Chandeliers-Pillar Candle 782738
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 51.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Textured Bronze Blacksmith Product Name: 18 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 51.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Textured Bronze Blacksmith
Product Name: 18 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782738
Product Name 31415 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details