Capital Lighting, Inc. 31417 Island/Pool Table-Pillar Candle 782719

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Eight Light Island Light Category: Island Light Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Eight Light Island Light Category: Island Light Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31417 Island/Pool Table-Pillar Candle - 782719 - Capital Lighting, Inc.
Columbus, OH, USA
31417 Island/Pool Table-Pillar Candle
782719
31417 Island/Pool Table-Pillar Candle 782719
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Eight Light Island Light Category: Island Light Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Textured Bronze Blacksmith
Product Name: Eight Light Island Light
Category: Island Light
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782719
Product Name 31417 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details