Capital Lighting, Inc. 32325 Large Chandeliers-Glass Shade 782716

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: English Bronze Product Name: 12 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: English Bronze Product Name: 12 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
32325 Large Chandeliers-Glass Shade - 782716 - Capital Lighting, Inc.
Columbus, OH, USA
32325 Large Chandeliers-Glass Shade
782716
32325 Large Chandeliers-Glass Shade 782716
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: English Bronze Product Name: 12 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 60.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: English Bronze
Product Name: 12 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782716
Product Name 32325 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details