Capital Lighting, Inc. 32324 Large Chandeliers-Glass Shade 782714

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
32324 Large Chandeliers-Glass Shade - 782714 - Capital Lighting, Inc.
Columbus, OH, USA
32324 Large Chandeliers-Glass Shade
782714
32324 Large Chandeliers-Glass Shade 782714
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 42.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: English Bronze
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782714
Product Name 32324 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details