Capital Lighting, Inc. 32321-16 Semi-Flush Mts.-Bowl Style 782712

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32321-16 Semi-Flush Mts.-Bowl Style - 782712 - Capital Lighting, Inc.
Columbus, OH, USA
32321-16 Semi-Flush Mts.-Bowl Style
782712
32321-16 Semi-Flush Mts.-Bowl Style 782712
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782712
Product Name 32321-16 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details