Capital Lighting, Inc. 32328 Mid. Chandeliers-Glass Up 782710

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32328 Mid. Chandeliers-Glass Up - 782710 - Capital Lighting, Inc.
Columbus, OH, USA
32328 Mid. Chandeliers-Glass Up
782710
32328 Mid. Chandeliers-Glass Up 782710
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Product Name: Three Light Mini Chandelier
Category: Mini Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782710
Product Name 32328 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details