Capital Lighting, Inc. 101-3BL Mini Pendants-3 Light Cluster 782693

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003498 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003498 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
101-3BL Mini Pendants-3 Light Cluster - 782693 - Capital Lighting, Inc.
Columbus, OH, USA
101-3BL Mini Pendants-3 Light Cluster
782693
101-3BL Mini Pendants-3 Light Cluster 782693
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003498 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Three Light Pendant
UPC: 748119003498
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782693
Product Name 101-3BL Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details