Capital Lighting, Inc. 87-1426-05 Lamps-Table Lamps 782642

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique White Weight: 15.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique White Weight: 15.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1426-05 Lamps-Table Lamps - 782642 - Capital Lighting, Inc.
Columbus, OH, USA
87-1426-05 Lamps-Table Lamps
782642
87-1426-05 Lamps-Table Lamps 782642
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique White Weight: 15.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique White
Weight: 15.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782642
Product Name 87-1426-05 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details