Capital Lighting, Inc. 1802MN-222 Bathroom Fixtures-Two Lights 782597

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224037546 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224037546 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1802MN-222 Bathroom Fixtures-Two Lights - 782597 - Capital Lighting, Inc.
Columbus, OH, USA
1802MN-222 Bathroom Fixtures-Two Lights
782597
1802MN-222 Bathroom Fixtures-Two Lights 782597
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224037546 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Vanity Fixture
UPC: 841224037546
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782597
Product Name 1802MN-222 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details