Capital Lighting, Inc. 1822CB-285 Bathroom Fixtures-Two Lights 782593

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224038055 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224038055 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1822CB-285 Bathroom Fixtures-Two Lights - 782593 - Capital Lighting, Inc.
Columbus, OH, USA
1822CB-285 Bathroom Fixtures-Two Lights
782593
1822CB-285 Bathroom Fixtures-Two Lights 782593
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224038055 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 10.25
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Two Light Vanity Fixture
UPC: 841224038055
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782593
Product Name 1822CB-285 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details