Capital Lighting, Inc. 1831CB-434-CR Sconces-Single Candle 782592

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce With Crystals
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce With Crystals

Suppliers

Company
Product
Description
Supplier Links
1831CB-434-CR Sconces-Single Candle - 782592 - Capital Lighting, Inc.
Columbus, OH, USA
1831CB-434-CR Sconces-Single Candle
782592
1831CB-434-CR Sconces-Single Candle 782592
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce With Crystals

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.75
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chesterfield Brown
Product Name: One Light Sconce With Crystals

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782592
Product Name 1831CB-434-CR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details