Capital Lighting, Inc. 1823CB-285 Bathroom Fixtures-Three Lights 782591

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224038062 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224038062 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1823CB-285 Bathroom Fixtures-Three Lights - 782591 - Capital Lighting, Inc.
Columbus, OH, USA
1823CB-285 Bathroom Fixtures-Three Lights
782591
1823CB-285 Bathroom Fixtures-Three Lights 782591
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224038062 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 10.25
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Vanity Fixture
UPC: 841224038062
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782591
Product Name 1823CB-285 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details