Capital Lighting, Inc. 3020BB Foyer/Hall Lanterns-Glass w/Frame 782588

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Foyer Fixture UPC: 841224034804 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Foyer Fixture UPC: 841224034804 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3020BB Foyer/Hall Lanterns-Glass w/Frame - 782588 - Capital Lighting, Inc.
Columbus, OH, USA
3020BB Foyer/Hall Lanterns-Glass w/Frame
782588
3020BB Foyer/Hall Lanterns-Glass w/Frame 782588
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Foyer Fixture UPC: 841224034804 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Foyer Fixture
UPC: 841224034804
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782588
Product Name 3020BB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details