Capital Lighting, Inc. 3019WB-252 Mid. Chandeliers-Glass Up 782585

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224034781 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224034781 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3019WB-252 Mid. Chandeliers-Glass Up - 782585 - Capital Lighting, Inc.
Columbus, OH, USA
3019WB-252 Mid. Chandeliers-Glass Up
782585
3019WB-252 Mid. Chandeliers-Glass Up 782585
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224034781 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Weathered Brown
Product Name: Nine Light Chandelier
UPC: 841224034781
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782585
Product Name 3019WB-252 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details