Capital Lighting, Inc. 3015WB-267 Mid. Chandeliers-Glass Down 782583

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Brown Product Name: Five Light Chandelier UPC: 841224034750 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Brown Product Name: Five Light Chandelier UPC: 841224034750 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3015WB-267 Mid. Chandeliers-Glass Down - 782583 - Capital Lighting, Inc.
Columbus, OH, USA
3015WB-267 Mid. Chandeliers-Glass Down
782583
3015WB-267 Mid. Chandeliers-Glass Down 782583
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Brown Product Name: Five Light Chandelier UPC: 841224034750 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Weathered Brown
Product Name: Five Light Chandelier
UPC: 841224034750
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782583
Product Name 3015WB-267 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details