Capital Lighting, Inc. 3018WB-413 Mid. Chandeliers-Candle 782582

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224034798 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224034798 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3018WB-413 Mid. Chandeliers-Candle - 782582 - Capital Lighting, Inc.
Columbus, OH, USA
3018WB-413 Mid. Chandeliers-Candle
782582
3018WB-413 Mid. Chandeliers-Candle 782582
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224034798 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 37.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Weathered Brown
Product Name: Nine Light Chandelier
UPC: 841224034798
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782582
Product Name 3018WB-413 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details