Capital Lighting, Inc. 1912MN-503 Lamps-Swing Arm-Wall 782572

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Swing Arm Lamp UPC: 841224038024 Category: Swing Arm Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Swing Arm Lamp UPC: 841224038024 Category: Swing Arm Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1912MN-503 Lamps-Swing Arm-Wall - 782572 - Capital Lighting, Inc.
Columbus, OH, USA
1912MN-503 Lamps-Swing Arm-Wall
782572
1912MN-503 Lamps-Swing Arm-Wall 782572
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Swing Arm Lamp UPC: 841224038024 Category: Swing Arm Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Extension: 22
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Nickel
Product Name: One Light Swing Arm Lamp
UPC: 841224038024
Category: Swing Arm Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782572
Product Name 1912MN-503 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details