Capital Lighting, Inc. 1911MN-501 Lamps-Swing Arm-Wall 782570

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 22.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Swing Arm Lamp UPC: 841224038000 Category: Swing Arm Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 22.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Swing Arm Lamp UPC: 841224038000 Category: Swing Arm Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1911MN-501 Lamps-Swing Arm-Wall - 782570 - Capital Lighting, Inc.
Columbus, OH, USA
1911MN-501 Lamps-Swing Arm-Wall
782570
1911MN-501 Lamps-Swing Arm-Wall 782570
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 22.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Swing Arm Lamp UPC: 841224038000 Category: Swing Arm Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 22.5
Bulb
Qty: 1
Wattage: 60
Finish: Matte Nickel
Product Name: One Light Swing Arm Lamp
UPC: 841224038000
Category: Swing Arm Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782570
Product Name 1911MN-501 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details