Capital Lighting, Inc. 2245CB Flush Mounts-Bowl Style 782567

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chesterfield Brown Product Name: Three Light Ceiling Fixture UPC: 841224035849 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chesterfield Brown Product Name: Three Light Ceiling Fixture UPC: 841224035849 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2245CB Flush Mounts-Bowl Style - 782567 - Capital Lighting, Inc.
Columbus, OH, USA
2245CB Flush Mounts-Bowl Style
782567
2245CB Flush Mounts-Bowl Style 782567
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chesterfield Brown Product Name: Three Light Ceiling Fixture UPC: 841224035849 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chesterfield Brown
Product Name: Three Light Ceiling Fixture
UPC: 841224035849
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782567
Product Name 2245CB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details