Capital Lighting, Inc. 2413MN Flush Mounts-Bowl Style 782564

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture With Acid Washed Glass UPC: 841224003725 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture With Acid Washed Glass UPC: 841224003725 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2413MN Flush Mounts-Bowl Style - 782564 - Capital Lighting, Inc.
Columbus, OH, USA
2413MN Flush Mounts-Bowl Style
782564
2413MN Flush Mounts-Bowl Style 782564
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture With Acid Washed Glass UPC: 841224003725 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Ceiling Fixture With Acid Washed Glass
UPC: 841224003725
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782564
Product Name 2413MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details