Capital Lighting, Inc. 2741TS Flush Mounts-Bowl Style 782559

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224026595 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224026595 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2741TS Flush Mounts-Bowl Style - 782559 - Capital Lighting, Inc.
Columbus, OH, USA
2741TS Flush Mounts-Bowl Style
782559
2741TS Flush Mounts-Bowl Style 782559
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224026595 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tortoise
Product Name: Two Light Ceiling Fixture
UPC: 841224026595
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782559
Product Name 2741TS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details