Capital Lighting, Inc. 2743TS Flush Mounts-Bowl Style 782557

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224026601 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224026601 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2743TS Flush Mounts-Bowl Style - 782557 - Capital Lighting, Inc.
Columbus, OH, USA
2743TS Flush Mounts-Bowl Style
782557
2743TS Flush Mounts-Bowl Style 782557
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224026601 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tortoise
Product Name: Two Light Ceiling Fixture
UPC: 841224026601
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782557
Product Name 2743TS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details