Capital Lighting, Inc. 2173GU Flush Mounts-Bowl Style 782549

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Umber Product Name: Two Light Ceiling Fixture UPC: 841224032848 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Umber Product Name: Two Light Ceiling Fixture UPC: 841224032848 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2173GU Flush Mounts-Bowl Style - 782549 - Capital Lighting, Inc.
Columbus, OH, USA
2173GU Flush Mounts-Bowl Style
782549
2173GU Flush Mounts-Bowl Style 782549
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Umber Product Name: Two Light Ceiling Fixture UPC: 841224032848 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gilded Umber
Product Name: Two Light Ceiling Fixture
UPC: 841224032848
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782549
Product Name 2173GU Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details