Capital Lighting, Inc. 2185WB Flush Mounts-Bowl Style 782546

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Ceiling Fixture UPC: 841224034712 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Ceiling Fixture UPC: 841224034712 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2185WB Flush Mounts-Bowl Style - 782546 - Capital Lighting, Inc.
Columbus, OH, USA
2185WB Flush Mounts-Bowl Style
782546
2185WB Flush Mounts-Bowl Style 782546
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Ceiling Fixture UPC: 841224034712 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Weathered Brown
Product Name: Three Light Ceiling Fixture
UPC: 841224034712
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782546
Product Name 2185WB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details