Capital Lighting, Inc. 2193WB Flush Mounts-Bowl Style 782543

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Ceiling Fixture UPC: 841224035177 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Ceiling Fixture UPC: 841224035177 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2193WB Flush Mounts-Bowl Style - 782543 - Capital Lighting, Inc.
Columbus, OH, USA
2193WB Flush Mounts-Bowl Style
782543
2193WB Flush Mounts-Bowl Style 782543
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Ceiling Fixture UPC: 841224035177 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weathered Brown
Product Name: Two Light Ceiling Fixture
UPC: 841224035177
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782543
Product Name 2193WB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details