Capital Lighting, Inc. 2733TS Flush Mounts-Bowl Style 782529

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224021194 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224021194 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2733TS Flush Mounts-Bowl Style - 782529 - Capital Lighting, Inc.
Columbus, OH, USA
2733TS Flush Mounts-Bowl Style
782529
2733TS Flush Mounts-Bowl Style 782529
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Ceiling Fixture UPC: 841224021194 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tortoise
Product Name: Two Light Ceiling Fixture
UPC: 841224021194
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782529
Product Name 2733TS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details