Capital Lighting, Inc. 2733GB Flush Mounts-Bowl Style 782503

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Product Name: Two Light Ceiling Fixture UPC: 841224025338 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Product Name: Two Light Ceiling Fixture UPC: 841224025338 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2733GB Flush Mounts-Bowl Style - 782503 - Capital Lighting, Inc.
Columbus, OH, USA
2733GB Flush Mounts-Bowl Style
782503
2733GB Flush Mounts-Bowl Style 782503
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Product Name: Two Light Ceiling Fixture UPC: 841224025338 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gilded Bronze
Product Name: Two Light Ceiling Fixture
UPC: 841224025338
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782503
Product Name 2733GB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details