Capital Lighting, Inc. 2733MBZ Flush Mounts-Bowl Style 782500

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture UPC: 841224023204 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture UPC: 841224023204 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2733MBZ Flush Mounts-Bowl Style - 782500 - Capital Lighting, Inc.
Columbus, OH, USA
2733MBZ Flush Mounts-Bowl Style
782500
2733MBZ Flush Mounts-Bowl Style 782500
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture UPC: 841224023204 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Two Light Ceiling Fixture
UPC: 841224023204
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782500
Product Name 2733MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details