Capital Lighting, Inc. 31177 Island/Pool Table-4 Light + 782499

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.00 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.00 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel

Suppliers

Company
Product
Description
Supplier Links
31177 Island/Pool Table-4 Light + - 782499 - Capital Lighting, Inc.
Columbus, OH, USA
31177 Island/Pool Table-4 Light +
782499
31177 Island/Pool Table-4 Light + 782499
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.00 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 27.00
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Brushed Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782499
Product Name 31177 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details