Capital Lighting, Inc. 25613 Bathroom Fixtures-Three Lights 782496

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25613 Bathroom Fixtures-Three Lights - 782496 - Capital Lighting, Inc.
Columbus, OH, USA
25613 Bathroom Fixtures-Three Lights
782496
25613 Bathroom Fixtures-Three Lights 782496
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 6.00
Extension: 4
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Brushed Steel
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782496
Product Name 25613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details