Capital Lighting, Inc. 25614 Bathroom Fixtures-Four Lights 782494

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25614 Bathroom Fixtures-Four Lights - 782494 - Capital Lighting, Inc.
Columbus, OH, USA
25614 Bathroom Fixtures-Four Lights
782494
25614 Bathroom Fixtures-Four Lights 782494
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 6.00
Extension: 4
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Brushed Steel
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782494
Product Name 25614 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details