Capital Lighting, Inc. 25612 Bathroom Fixtures-Two Lights 782493

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Brushed Steel Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Brushed Steel Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25612 Bathroom Fixtures-Two Lights - 782493 - Capital Lighting, Inc.
Columbus, OH, USA
25612 Bathroom Fixtures-Two Lights
782493
25612 Bathroom Fixtures-Two Lights 782493
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Brushed Steel Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Extension: 4
Bulb
Type: G9
Qty: 2
Wattage: 50
Finish: Brushed Steel
Product Name: Two Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782493
Product Name 25612 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details