Capital Lighting, Inc. 75307-10 Exterior -Hanging 782453

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Exterior Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Exterior Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
75307-10 Exterior -Hanging - 782453 - Capital Lighting, Inc.
Columbus, OH, USA
75307-10 Exterior -Hanging
782453
75307-10 Exterior -Hanging 782453
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Exterior Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Exterior
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782453
Product Name 75307-10 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details