Capital Lighting, Inc. 75320-14 Exterior -Wall Mount 782434

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75320-14 Exterior -Wall Mount - 782434 - Capital Lighting, Inc.
Columbus, OH, USA
75320-14 Exterior -Wall Mount
782434
75320-14 Exterior -Wall Mount 782434
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782434
Product Name 75320-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details