Capital Lighting, Inc. 75322-14 Exterior -Wall Mount 782433

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Three Light Exterior Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Three Light Exterior Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
75322-14 Exterior -Wall Mount - 782433 - Capital Lighting, Inc.
Columbus, OH, USA
75322-14 Exterior -Wall Mount
782433
75322-14 Exterior -Wall Mount 782433
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Three Light Exterior Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 25.50
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: Three Light Exterior
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782433
Product Name 75322-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details