Capital Lighting, Inc. 75535-14 Exterior -Post/Pier Head 782430

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75535-14 Exterior -Post/Pier Head - 782430 - Capital Lighting, Inc.
Columbus, OH, USA
75535-14 Exterior -Post/Pier Head
782430
75535-14 Exterior -Post/Pier Head 782430
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: Two Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782430
Product Name 75535-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details