Capital Lighting, Inc. 75300-10 Exterior -Wall Mount 782428

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75300-10 Exterior -Wall Mount - 782428 - Capital Lighting, Inc.
Columbus, OH, USA
75300-10 Exterior -Wall Mount
782428
75300-10 Exterior -Wall Mount 782428
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 17.75
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782428
Product Name 75300-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details