Capital Lighting, Inc. 2212-01-27 Mini Pendants-Chain 782369

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Mini Pendant UPC: 093185013163 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Mini Pendant UPC: 093185013163 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2212-01-27 Mini Pendants-Chain - 782369 - Capital Lighting, Inc.
Columbus, OH, USA
2212-01-27 Mini Pendants-Chain
782369
2212-01-27 Mini Pendants-Chain 782369
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Mini Pendant UPC: 093185013163 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Cherry
Product Name: One Light Mini Pendant
UPC: 093185013163
Category: Mini Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782369
Product Name 2212-01-27 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details