Capital Lighting, Inc. 5112-02-27 Bathroom Fixtures-Two Lights 782367

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Light Vanity Light UPC: 093185022424 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Light Vanity Light UPC: 093185022424 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5112-02-27 Bathroom Fixtures-Two Lights - 782367 - Capital Lighting, Inc.
Columbus, OH, USA
5112-02-27 Bathroom Fixtures-Two Lights
782367
5112-02-27 Bathroom Fixtures-Two Lights 782367
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Light Vanity Light UPC: 093185022424 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black Cherry
Product Name: Two Light Vanity Light
UPC: 093185022424
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782367
Product Name 5112-02-27 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details